StarTech.com logo

StarTech.com 3 Port PCI Low Profile High Speed USB 2.0 Adapter Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103752
Info modified on:
10 Aug 2024, 09:46:37
Warranty:
Lifetime Warranty
Long product name StarTech.com 3 Port PCI Low Profile High Speed USB 2.0 Adapter Card:

PCI/PCI-X, 3 x USB A, 480 Mbps

StarTech.com 3 Port PCI Low Profile High Speed USB 2.0 Adapter Card:

Add 2 external and 1 internal USB2.0 ports to any desktop with a low profile PCI slot


This 3-Port PCI USB 2.0 Adapter Card adds two external USB 2.0 ports as well as one internal USB 2.0 port, through simple installation in a single PCI slot.


The PCI USB 2.0 card supports plug and play installation as well as hot-swappable connectivity with USB 2.0 devices, ensuring convenient, hassle-free connections without having to reboot the computer.


The 3-port PCI USB 2.0 adapter card features a low-profile design that''s suited for small form factor cases and is backed by StarTech.com''s Lifetime Warranty and free lifetime technical support.


The StarTech.com Advantage


- Connect up to 2 additional USB 1.0/1.1/2.0 peripherals to a low profile/small form factor computer simultaneously


- Adds both external and internal USB ports to connect regular external devices or internal or front bay mounted USB peripherals


- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com 3 Port PCI Low Profile High Speed USB 2.0 Adapter Card:

StarTech.com 3 Port PCI Low Profile High Speed USB 2.0 Adapter Card, PCI, USB 2.0, Microsoft WHQL, VIA VT6212, 0.48 Gbit/s, Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7...

Long summary description StarTech.com 3 Port PCI Low Profile High Speed USB 2.0 Adapter Card:

StarTech.com 3 Port PCI Low Profile High Speed USB 2.0 Adapter Card. Host interface: PCI, Output interface: USB 2.0. Certification: Microsoft WHQL. Chipset: VIA VT6212, Data transfer rate (max): 0.48 Gbit/s. Windows operating systems supported: Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7..., Mac operating systems supported: Mac OS X 10.2 Jaguar, Server operating systems supported: Windows Server 2012. Width: 20 mm, Depth: 127 mm, Height: 80 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.