StarTech.com logo

StarTech.com Null Modem Extension Cable Adapter DB25 to DB25 M/F

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40134
Info modified on:
10 Aug 2024, 09:55:37
Short summary description StarTech.com Null Modem Extension Cable Adapter DB25 to DB25 M/F:

StarTech.com Null Modem Extension Cable Adapter DB25 to DB25 M/F, DB-25, DB-25, Grey

Long summary description StarTech.com Null Modem Extension Cable Adapter DB25 to DB25 M/F:

StarTech.com Null Modem Extension Cable Adapter DB25 to DB25 M/F. Connector 1: DB-25, Connector 2: DB-25. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.