location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXTHQMM6A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030822435 show
Category: VGA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M :
The long product name of StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M
More>>>
StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M:
The official description of StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make VGA video and audio connections using a single, high quality cable

The MXTHQMM6A 6-foot High Resolution VGA Monitor Cable with Audio is a high quality SVGA cable designed to provide the highest video quality possible through VGA - a single cable solution, for connecting both video between a VGA video card and monitor, and audio connections between a sound card and external audio device.

StarTech.com’s high resolution VGA cable with audio features high quality male-to-male coaxial VGA cable, and is designed to eliminate picture ""ghosting"" and fuzzy images that are inherent to non-coaxial cables, while providing superior EMI interference protection by using ferrite cores near the connector ends.

The 6-foot SVGA cable (VGA Cable with Audio) is backed by StarTech.com’s Lifetime Warranty.

The StarTech.com Advantage

- A single cable that delivers both video and audio from your computer to your VGA monitor and speakers
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M:
This short summary of the StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M, 1.83 m, Male/Male, High Density DB15, 3.5 mm, 16 mm, 200 mm, 215 mm

Long summary description StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M:
This is an auto-generated long summary of StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M based on the first three specs of the first five spec groups.

StarTech.com 6 ft Coax High Resolution Monitor VGA Cable w/ Audio - HD15 M/M. Cable length: 1.83 m, Connector gender: Male/Male. Connector(s): High Density DB15, 3.5 mm. Package width: 16 mm, Package depth: 200 mm, Package height: 215 mm

Features
Cable length *
1.83 m
Connector gender
Male/Male
Other features
Connector(s)
High Density DB15, 3.5 mm
Weight & dimensions
Package width
16 mm
Package depth
200 mm
Package height
215 mm
Country Distributor
United States 1 distributor(s)