StarTech.com logo

StarTech.com 15 ft Straight Through Serial Cable - DB9 M/F

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71181
Info modified on:
18 Feb 2021, 17:52:35
Short summary description StarTech.com 15 ft Straight Through Serial Cable - DB9 M/F:

StarTech.com 15 ft Straight Through Serial Cable - DB9 M/F, Grey, 4.6 m, DB-9, DB-9, Male, Female

Long summary description StarTech.com 15 ft Straight Through Serial Cable - DB9 M/F:

StarTech.com 15 ft Straight Through Serial Cable - DB9 M/F. Product colour: Grey, Cable length: 4.6 m, Connector 1: DB-9. Package width: 15.1 mm, Package height: 215 mm, Package weight: 200 g. Certification: RoHS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.