StarTech.com logo

StarTech.com 15 ft VGA Monitor Extension Cable - HD15 M/F

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94491
Info modified on:
10 Aug 2024, 09:45:17
Short summary description StarTech.com 15 ft VGA Monitor Extension Cable - HD15 M/F:

StarTech.com 15 ft VGA Monitor Extension Cable - HD15 M/F, 4.6 m, VGA (D-Sub), VGA (D-Sub), Male, Female, Grey

Long summary description StarTech.com 15 ft VGA Monitor Extension Cable - HD15 M/F:

StarTech.com 15 ft VGA Monitor Extension Cable - HD15 M/F. Cable length: 4.6 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Compliance certificates: RoHS. Quantity per pack: 1 pc(s), Package width: 145 mm, Package depth: 290 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.