location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT101MMHQ55
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842020 show
Category: VGA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16.8 m
  • - VGA (D-Sub) Straight Male
  • - VGA (D-Sub) Straight Male
  • - AWG wire size: 28 Plug and Play
  • - Cable jacket material: Polyvinyl chloride (PVC)
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M :
The long product name of StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M - 55ft HD15 to HD15 Cable - 55ft VGA Monitor Cable
More>>>
StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:
The official description of StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your VGA monitor with the highest quality connection available

This 55-foot High Resolution VGA Monitor Cable is designed to provide the highest video quality possible through VGA. Ideally suited for high resolution VGA applications, this high quality male-to-male coaxial VGA cable eliminates the picture "ghosting" and fuzzy images that are inherent to non-coaxial cables, while providing superior EMI interference protection by using ferrite cores near the connector ends.

The StarTech.com Advantage

- Delivers high resolution from your PC to your VGA display (1920x1200 or above)
- Extends your VGA signal to work with your monitor, splitters, and projectors
- Backed by StarTech.com’s Lifetime warranty

Short summary description StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:
This short summary of the StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M, 16.8 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:
This is an auto-generated long summary of StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M based on the first three specs of the first five spec groups.

StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M. Cable length: 16.8 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 1.6 kg, Package width: 350 mm, Package depth: 460 mm

Features
Cable length *
16.8 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Cable shielding
Aluminum mylar foil
Maximum resolution
1920 x 1200 pixels
AWG wire size
28
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Ferrite bead
Yes
Features
Cable rating
CMG (CM)
Number of conductors
14
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
1.6 kg
Package width
350 mm
Package depth
460 mm
Package height
86 mm
Package weight
1.62 kg
Brand Image Product code Product Stock Price from
StarTech.com 70 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 70 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ70 70 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 65 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 65 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ65 65 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ60 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 40 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 40 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ40 40 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 30 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 30 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ30 30 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 20 ft Coax High Resolution Monitor VGA Cable HD15 M/M StarTech.com 20 ft Coax High Resolution Monitor VGA Cable HD15 M/M
(show image)
MXT101MMHQ20 20 ft Coax High Resolution Monitor VGA Cable HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 35 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 35 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ35 35 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 75ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 75ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ75 75ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 3 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ3 3 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10 ft Coax High Resolution VGA Monitor Cable HD15 M/M StarTech.com 10 ft Coax High Resolution VGA Monitor Cable HD15 M/M
(show image)
MXT101MMHQ10 10 ft Coax High Resolution VGA Monitor Cable HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)