location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT101MMHQ25
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030793124 show
Category: VGA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.6 m
  • - VGA (D-Sub) Straight Male
  • - VGA (D-Sub) Straight Male
  • - AWG wire size: 28 Plug and Play
  • - Cable jacket material: Polyvinyl chloride (PVC)
  • - Black
  • - 1 pc(s)
Warranty: Lifetime Warranty
Long product name StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M :
The long product name of StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M - 25ft HD15 to HD15 Cable - 25ft VGA Monitor Cable
More>>>
StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:
The official description of StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your VGA monitor with the highest quality connection available

The MXT101MMHQ25 High Resolution VGA Cable (25ft) is designed to provide the highest video quality possible through VGA, ideally suited for high resolution applications of 1920x1200 and above.

This durably constructed coaxial VGA video cable (HD15 to HD15) eliminates the picture "ghosting" and fuzzy images that are inherent to non-coaxial VGA cables, while delivering superior EMI interference protection by using ferrite cores near the connector ends.

The StarTech.com Advantage

- Extends your VGA signal to work with your monitor, splitters, and projectors
- Supports high resolution VGA video (1920x1200 or above), suitable for a wide range of applications
- Ferrite cores help eliminate EMI interference
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:
This short summary of the StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M, 7.6 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:
This is an auto-generated long summary of StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M based on the first three specs of the first five spec groups.

StarTech.com 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M. Cable length: 7.6 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Cable diameter: 9 mm, Weight: 818 g, Package width: 42 mm

Features
Cable length *
7.6 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Cable shielding
Aluminum mylar foil
AWG wire size
28
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Ferrite bead
Yes
Cable rating
CMG (CM)
Number of conductors
14
Impedance
75 Ω
Plug and Play
Yes
Certification
UL2919
Features
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Cable diameter
9 mm
Weight
818 g
Package width
42 mm
Package depth
245 mm
Package height
312 mm
Package weight
820 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 70 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 70 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ70 70 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 65 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 65 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ65 65 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ60 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ55 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 30 ft Coax High Resolution Monitor VGA Cable - HD15 M/M StarTech.com 30 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
(show image)
MXT101MMHQ30 30 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 50 ft Coax High Resolution Monitor VGA Video Cable - HD15 to HD15 M/M StarTech.com 50 ft Coax High Resolution Monitor VGA Video Cable - HD15 to HD15 M/M
(show image)
MXT101MMHQ50 50 ft Coax High Resolution Monitor VGA Video Cable - HD15 to HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)