Bullet Points StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.8 m
- - 3.5mm Straight Male
- - 3.5mm Straight Male
- - Plug and Play
- - Black
Warranty:
Lifetime Warranty
Long product name StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M
:
The long product name of StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M
More>>>
StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M:
The official description of StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Connect an iPhone or other MP3 player to a car stereo
This 6-foot 3.5mm Slim Stereo Audio Cable is the perfect solution for portable audio devices (iPod, iPhone, MP3 Players), featuring a slim connector molding that fits easily into a 3.5mm headphone jack, even if the iPod/iPhone/MP3 player is in a protective case.
Like all StarTech.com cables, this 6-foot 3.5mm Slim Stereo Audio Cable is backed by our Lifetime Warranty, providing guaranteed quality and reliability.
The StarTech.com Advantage
- Unique slim connector design fits most iPod and iPhone 3.5mm stereo jacks without having to remove the protective casing
- Gold-plated, molded connectors with strain relief ensure a solid, high quality connection between the connected devices
- Backed by a StarTech.com lifetime warranty and free lifetime technical support
Short summary description StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M:
This short summary of the StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M data-sheet is auto-generated and uses the product title and the first six key specs.
StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M, 3.5mm, Male, 3.5mm, Male, 1.8 m, Black
Long summary description StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M:
This is an auto-generated long summary of StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M based on the first three specs of the first five spec groups.
StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Connector contacts plating: Gold, AWG wire size: 28, Cable length: 1.8 m, Product colour: Black