location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2HDMI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836906 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 365202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PERFORMANCE: mDP 1.2 to HDMI 1.4 adapter connects your mDP host to an HDMI display / 1920x1200/1080p 60Hz Video, 7.1ch Audio, HDCP 1.4, DPCP, 5" (13cm) attached cable / Upgraded version available with 12"/30cm attached cable for extended reach (MDP2HDEC)
  • - HOST COMPATIBILITY: Passive Mini DP to HDMI display adapter supports mDP++ source including Thunderbolt 1 & 2 MacBooks, MacBook Air & Mac Mini, Microsoft Surface Pro 1-6, desktops (AMD FirePro/NVidia Quadro), laptops, mini itx computers, Intel NUC & docks
  • - INCREASE PRODUCTIVITY: Mini DisplayPort to HDMI adapter connects an HDMI monitor, TV or projector, or add a second display to your workstation; Compact, small form factor design makes it easy to carry between home office and office
  • - RELIABLE CONNECTION: MiniDisplayPort to HDMI video converter is designed with gold-plated connectors to ensure enhanced signal quality / Tested with HDMI cables up to 50ft (15m)
  • - EASY TO USE: With no software or drivers required, the mDP to HDMI adapter dongle works with any OS including macOS, Windows & Ubuntu; Compatible with MiniDP devices like Microsoft Surface PCs or TB1/TB2 MacBooks
Warranty: 3 Years
Long product name StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC :
The long product name of StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DisplayPort to HDMI Adapter - 1080p - Mini DP to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle Video Converter - Upgraded Version is MDP2HDEC (MDP2HDMI)
More>>>
StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC:
The official description of StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect an HDMI® enabled display to a Mini DisplayPort® equipped PC or MAC

This Mini DisplayPort to HDMI® adapter lets you connect your mDP computer to an HDMI, television, projector or monitor. The adapter works with Mini DisplayPort computers like your Ultrabook™ or any of the Microsoft® Surface™ Pro devices with mDP.

Easily connect your Mini DisplayPort computer to an HDMI display

The mDP to HDMI adapter lets you connect your Mini DisplayPort laptop, desktop or tablet to an HDMI display. The adapter is compatible with mDP ports as well as Thunderbolt 1 and Thunderbolt 2 I/O ports, and supports plug-and-play connectivity ensuring a hassle-free setup.

Works with HD TVs

The Mini DisplayPort adapter features a female HDMI connector that supports 7.1 audio, making your mDP computer fully compatible with an HDMI television or projector in your home or around your office.

Designed for maximum portability

The Mini DisplayPort to HDMI converter maximizes portability with a compact, lightweight design, making it the perfect travel accessory to carry with your Surface Pro or Ultrabook, fitting easily into your laptop bag or carrying case. This ultra-portable design makes this adapter perfect for BYOD (Bring Your Own Device) applications at the office.

Crystal-clear picture quality

With support for video resolutions up to 1080p, you’ll be surprised at the picture spectacular picture quality this adapter provides. The adapter harnesses the video capabilities built into your mDP connection to deliver every detail in stunning high-definition.

The MDP2HDMI is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC:
This short summary of the StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC, 0.13 m, Mini DisplayPort, HDMI Type A (Standard), Male, Female, Straight

Long summary description StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC:
This is an auto-generated long summary of StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC based on the first three specs of the first five spec groups.

StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Adapter Dongle - Upgraded Version is MDP2HDEC. Cable length: 0.13 m, Connector 1: Mini DisplayPort, Connector 2: HDMI Type A (Standard). Weight: 20 g, Width: 40 mm, Depth: 76.2 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm. Master (outer) case width: 504 mm, Master (outer) case length: 332 mm, Master (outer) case height: 212 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.13 m
Connector 1 *
Mini DisplayPort
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Female
HDMI version
1.4
HDCP
Yes
HDCP version
1.4
DisplayPort version
1.2
DisplayPort Content Protection (DPCP)
Yes
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
Black
Chipset
NXP Semiconductors PTN3361B
Supported audio channels
7.1
Plug and Play
Yes
Converter type
Passive video converter
Certification
RoHS, CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operational conditions
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
20 g
Width
40 mm
Depth
76.2 mm
Height
15 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
220 mm
Package height
17 mm
Package weight
29 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
504 mm
Master (outer) case length
332 mm
Master (outer) case height
212 mm
Products per master (outer) case
220 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
México 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)