location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2DVID
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841504 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com MDP2DVID user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.61 m
  • - Mini DisplayPort + USB Type-A Straight Male
  • - DVI-D Straight Female
  • - 2560 x 1600 pixels 120 Hz
  • - Black
  • - 1 pc(s)
Warranty: 3 Years
Long product name StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered :
The long product name of StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter - USB Powered - Mini DP to DVI Dual Link Converter - 2560x1600
More>>>
StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered:
The official description of StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your Mini DisplayPort video source to a DVI-D display

The MDP2DVID Mini DisplayPort to DVI-D Dual-Link adapter lets you connect your Mini DisplayPort video source (such as any of your MacBook or Microsoft Surface Pro devices with mDP) to any DVI-D display, including televisions and Apple Cinema Display HD, eliminating the expense of having to upgrade to a Mini DisplayPort-capable monitor.

The Mini DisplayPort adapter offers an active conversion, which is powered by a single USB port and is able to handle full dual-link resolutions (up to 2560x1600). Use it to mirror your display to another monitor, or extend your desktop to increase your workspace.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Active conversion allows full dual-link DVI resolution (2560x1600)
- USB-Powered operation means no wall outlet or bulky external power adapter is required

Short summary description StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered:
This short summary of the StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered, 0.61 m, Mini DisplayPort + USB Type-A, DVI-D, Male, Female, Straight

Long summary description StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered:
This is an auto-generated long summary of StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered based on the first three specs of the first five spec groups.

StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered. Cable length: 0.61 m, Connector 1: Mini DisplayPort + USB Type-A, Connector 2: DVI-D. Sustainability certificates: RoHS. Weight: 118 g, Width: 160 mm, Depth: 208 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm. Material: Plastic

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Power source
USB
Cable length *
0.61 m
Connector 1 *
Mini DisplayPort + USB Type-A
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
2560 x 1600 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA)
Maximum refresh rate
120 Hz
Product colour
Black
Plug and Play
Yes
Converter type
Active video converter
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operational conditions
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
118 g
Width
160 mm
Depth
208 mm
Height
12 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
220 mm
Package height
16 mm
Package weight
127 g
Manual
Yes
Other features
Material
Plastic
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)