Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDISPLPORT6
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0065030838887
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byStarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34959
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 13 Nov 2018 10:48:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k :
The short editorial description of StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k

StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k with HBR2 support - 6 feet Mini DP to Mini DP 1.2 Cable
More>>>
StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k:
The official marketing text of StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k as supplied by the manufacturer

Create a high-resolution 4k x 2k connection with HBR2 support between your Mini DisplayPort-equipped laptop and monitor

The MDISPLPORT6 6ft Mini DisplayPort 1.2 cable features 2 Mini DP male connectors, and offers a dependable solution for connecting any Mini DisplayPort-enabled laptop (including Mac family of products) to a Mini DisplayPort-equipped monitor.

The mDP cable supports high resolutions of up to 4k x 2k (3840 x 2160) @ 60Hz with a maximum HBR2 bandwidth of 21.6 Gbps. The cable also supports Multi-Stream (MST) for daisy chaining multiple monitors and provides optional audio support.

The MDISPLPORT6 is backed by StarTech.com’s Lifetime Warranty, for guaranteed reliability and ensures that digitally protected content is displayed properly, with both HDCP and DPCP capability.

Please note: Newer laptop and desktop computers (e.g. Apple) come equipped with Thunderbolt ports only. Our Mini DisplayPort Cables can be connected to the Thunderbolt ports, enabling you to connect your Mini DP compatible displays.

The StarTech.com Advantage

- Guaranteed reliability

Short summary description StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k:
This short summary of the StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k, 1.8 m, mini DisplayPort, mini DisplayPort, Nickel, Black, Polyvinyl chloride (PVC)

Long summary description StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k:
This is an auto-generated long summary of StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k based on the first three specs of the first five spec groups.

StarTech.com 6 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k. Cable length: 1.8 m, Connector 1: mini DisplayPort, Connector 2: mini DisplayPort. Weight: 65 g, Package width: 17 mm, Package depth: 194 mm

Features
Cable length *
How long the cable is.
1.8 m
Connector 1 *
This is the first connector in the device.
mini DisplayPort
Connector 2 *
This is the second connector in the device.
mini DisplayPort
Connector contacts plating *
What the connector contacts are covered with (layer on top).
Nickel
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
32
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
0 - 75%
Packaging data
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
65 g
Package width
The distance from one side of the packaging to the other.
17 mm
Package depth
The distance from the front to the back of the packaging.
194 mm
Package height
The distance from the top to the bottom of the packaging.
213 mm
Brand Image Product code Product Stock Price from
StarTech.com DisplayPort 1.2 Cable with Latches - Certified, 10 ft StarTech.com DisplayPort 1.2 Cable with Latches - Certified, 10 ft
(show image)
DISPLPORT10L DisplayPort 1.2 Cable with Latches - Certified, 10 ft EUR 9,21
(excl. VAT)
EUR 11.05 (incl. VAT)
StarTech.com DisplayPort 1.2 Cable with Latches - Certified, 6 ft StarTech.com DisplayPort 1.2 Cable with Latches - Certified, 6 ft
(show image)
DISPLPORT6L DisplayPort 1.2 Cable with Latches - Certified, 6 ft EUR 8,95
(excl. VAT)
EUR 10.75 (incl. VAT)
StarTech.com 15 ft Long DisplayPort 1.2 Cable with Latches M/M – DisplayPort 4k StarTech.com 15 ft Long DisplayPort 1.2 Cable with Latches M/M – DisplayPort 4k
(show image)
DISPLPORT15L 15 ft Long DisplayPort 1.2 Cable with Latches M/M – DisplayPort 4k EUR 24,94
(excl. VAT)
EUR 26.18 (incl. VAT)
StarTech.com 6 ft Mini DisplayPort to DisplayPort 1.2 Adapter Cable M/M - DisplayPort 4k StarTech.com 6 ft Mini DisplayPort to DisplayPort 1.2 Adapter Cable M/M - DisplayPort 4k
(show image)
MDP2DPMM6 6 ft Mini DisplayPort to DisplayPort 1.2 Adapter Cable M/M - DisplayPort 4k EUR 5,51
(excl. VAT)
EUR 6.61 (incl. VAT)
StarTech.com 3 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k StarTech.com 3 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k
(show image)
MDISPLPORT3 3 ft Mini DisplayPort 1.2 Cable M/M - Mini DisplayPort 4k EUR 8,47
(excl. VAT)
EUR 10.16 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
Sverige 1 distributor(s)
Australia 2 distributor(s)
Customer service details
Array