location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RJ45 to SC Fiber Multi Mode Media Converter network media converter Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ45 to SC Fiber Multi Mode Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM1110GSC
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:06:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com RJ45 to SC Fiber Multi Mode Media Converter network media converter Grey :
The long product name of StarTech.com RJ45 to SC Fiber Multi Mode Media Converter network media converter Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100/1000 RJ45 TO SC FIBER MULTI MODE MEDIA CONVERTER
More>>>
StarTech.com RJ45 to SC Fiber Multi Mode Media Converter network media converter Grey:
The official description of StarTech.com RJ45 to SC Fiber Multi Mode Media Converter network media converter Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com’s high-speed MCM1110GSC gigabit media converter is engineered to make fiber connections simple, reliable and cost-effective. StarTech.com’s MCM1110GSC is the perfect solution for connecting buildings to main networks.

Easy to set up and install in a matter of seconds. This reliable and compact fiber optic media converter features a heavy-duty power supply to withstand the most challenging environments. It has 6 LED indicators to ensure its continuous operation.

Supporting a maximum multimode fiber optic cable distance of 550m. Gigabit speeds prevent bottlenecks and keeps your data flowing quickly and smoothly. Complies with the IEEE 802.3 and 802.3u standard.

-Standard RJ-45 connectors for connecting to UTP media, and SC connector for connecting to fiber media.
-Supports a maximum multimode fiber optic cable distance of 550m.

Short summary description StarTech.com RJ45 to SC Fiber Multi Mode Media Converter network media converter Grey:
This short summary of the StarTech.com RJ45 to SC Fiber Multi Mode Media Converter network media converter Grey data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RJ45 to SC Fiber Multi Mode Media Converter, Grey, 580 g, 0.581 kg (1.28 lbs)

Long summary description StarTech.com RJ45 to SC Fiber Multi Mode Media Converter network media converter Grey:
This is an auto-generated long summary of StarTech.com RJ45 to SC Fiber Multi Mode Media Converter network media converter Grey based on the first three specs of the first five spec groups.

StarTech.com RJ45 to SC Fiber Multi Mode Media Converter. Product colour: Grey. Package weight: 580 g. Weight (imperial): 0.581 kg (1.28 lbs)

Design
Product colour
Grey
Packaging data
Package weight
580 g
Other features
Weight (imperial)
0.581 kg (1.28 lbs)