StarTech.com logo

StarTech.com 3 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 3ft Patch Cord

Data-sheet quality:
created/standardized by Icecat
Product views:
21989
Info modified on:
16 Jun 2022, 16:55:36
Short summary description StarTech.com 3 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 3ft Patch Cord:

StarTech.com 3 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 3ft Patch Cord, 0.91 m, Orange

Long summary description StarTech.com 3 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 3ft Patch Cord:

StarTech.com 3 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 3ft Patch Cord. Cable length: 0.91 m, Product colour: Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.