StarTech.com logo

StarTech.com 35 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 35ft Patch Cord

Data-sheet quality:
created/standardized by Icecat
Product views:
13564
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 35 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 35ft Patch Cord:

StarTech.com 35 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 35ft Patch Cord, 10.67 m, Black

Long summary description StarTech.com 35 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 35ft Patch Cord:

StarTech.com 35 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 35ft Patch Cord. Cable length: 10.67 m, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.