StarTech.com logo

StarTech.com 2 ft Green Molded Category 5e (350 MHz) UTP Patch Cable networking cable 0.61 m

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13499
Info modified on:
29 Apr 2021, 11:48:46
Short summary description StarTech.com 2 ft Green Molded Category 5e (350 MHz) UTP Patch Cable networking cable 0.61 m:

StarTech.com 2 ft Green Molded Category 5e (350 MHz) UTP Patch Cable, 0.61 m, Green

Long summary description StarTech.com 2 ft Green Molded Category 5e (350 MHz) UTP Patch Cable networking cable 0.61 m:

StarTech.com 2 ft Green Molded Category 5e (350 MHz) UTP Patch Cable. Cable length: 0.61 m, Product colour: Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.