StarTech.com logo

StarTech.com Cat5e Patch Cable with Molded RJ45 Connectors - 15 ft. - Gray

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93324
Info modified on:
19 Aug 2024, 16:56:43
Short summary description StarTech.com Cat5e Patch Cable with Molded RJ45 Connectors - 15 ft. - Gray:

StarTech.com Cat5e Patch Cable with Molded RJ45 Connectors - 15 ft. - Gray, 4.5 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Grey

Long summary description StarTech.com Cat5e Patch Cable with Molded RJ45 Connectors - 15 ft. - Gray:

StarTech.com Cat5e Patch Cable with Molded RJ45 Connectors - 15 ft. - Gray. Cable length: 4.5 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 100 Mbit/s, Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.