StarTech.com logo

StarTech.com 15 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 15ft Patch Cord

Data-sheet quality:
created/standardized by Icecat
Product views:
136553
Info modified on:
10 Aug 2024, 09:43:44
Short summary description StarTech.com 15 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 15ft Patch Cord:

StarTech.com 15 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 15ft Patch Cord, 4.6 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description StarTech.com 15 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 15ft Patch Cord:

StarTech.com 15 ft Cat5e Black Molded RJ45 UTP Cat 5e Patch Cable - 15ft Patch Cord. Cable length: 4.6 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.