StarTech.com logo

StarTech.com 10 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 10ft Patch Cord

Data-sheet quality:
created/standardized by Icecat
Product views:
18495
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 10 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 10ft Patch Cord:

StarTech.com 10 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 10ft Patch Cord, 3 m, Orange

Long summary description StarTech.com 10 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 10ft Patch Cord:

StarTech.com 10 ft Cat5e Orange Molded RJ45 UTP Cat 5e Patch Cable - 10ft Patch Cord. Cable length: 3 m, Product colour: Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.