location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Cat5e Modular Keystone Jack White - Tool-Less

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5e Modular Keystone Jack White - Tool-Less
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KEYSTONE2WH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030783170 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com Cat5e Modular Keystone Jack White - Tool-Less :
The long product name of StarTech.com Cat5e Modular Keystone Jack White - Tool-Less. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Cat5e Modular Keystone Jack White - Tool-Less
More>>>
StarTech.com Cat5e Modular Keystone Jack White - Tool-Less:
The official description of StarTech.com Cat5e Modular Keystone Jack White - Tool-Less as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This white Cat5e RJ45 Keystone Jack snaps into a wall plate, enabling mixed media outlets to adapt television cable and Ethernet (10BaseT, 100BaseT and 10Base2) cabling.

Short summary description StarTech.com Cat5e Modular Keystone Jack White - Tool-Less:
This short summary of the StarTech.com Cat5e Modular Keystone Jack White - Tool-Less data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Cat5e Modular Keystone Jack White - Tool-Less, White, 20 g, 17 mm, 200 mm

Long summary description StarTech.com Cat5e Modular Keystone Jack White - Tool-Less:
This is an auto-generated long summary of StarTech.com Cat5e Modular Keystone Jack White - Tool-Less based on the first three specs of the first five spec groups.

StarTech.com Cat5e Modular Keystone Jack White - Tool-Less. Product colour: White. Weight: 20 g. Package width: 17 mm, Package height: 200 mm

Features
Product colour *
White
Weight & dimensions
Weight
20 g
Packaging data
Package width
17 mm
Package height
200 mm