StarTech.com logo

StarTech.com 18in Dual Drive Ultra ATA IDE Hard Drive Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141743
Info modified on:
19 Apr 2023, 09:34:29
Short summary description StarTech.com 18in Dual Drive Ultra ATA IDE Hard Drive Cable:

StarTech.com 18in Dual Drive Ultra ATA IDE Hard Drive Cable, 0.457 m, Grey, 35 g, 10.2 mm, 123 mm, 20 mm

Long summary description StarTech.com 18in Dual Drive Ultra ATA IDE Hard Drive Cable:

StarTech.com 18in Dual Drive Ultra ATA IDE Hard Drive Cable. Cable length: 0.457 m, Product colour: Grey, Weight: 35 g. Package width: 10.2 mm, Package depth: 123 mm, Package height: 20 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.