StarTech.com logo

StarTech.com 18in Dual Drive Ultra ATA TPO IDE Hard Drive Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37509
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 18in Dual Drive Ultra ATA TPO IDE Hard Drive Cable:

StarTech.com 18in Dual Drive Ultra ATA TPO IDE Hard Drive Cable, ATA/ATAPI-7 (Ultra ATA133), Flat, Female/Female, 0.457 m, 0.9 m, 133 Mbit/s

Long summary description StarTech.com 18in Dual Drive Ultra ATA TPO IDE Hard Drive Cable:

StarTech.com 18in Dual Drive Ultra ATA TPO IDE Hard Drive Cable. Cable standard: ATA/ATAPI-7 (Ultra ATA133), Cable type: Flat, Connector gender: Female/Female. Package width: 9.7 mm, Package depth: 125 mm, Package height: 220 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.