StarTech.com logo

StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105834
Info modified on:
10 Aug 2024, 09:39:33
Warranty:
2 Year Warranty
Long product name StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives:

StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives - SATA Mobile Rack for 2.5in HDD

StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives:

Easily connect and swap two 2.5in SATA hard drives or SSDs through a single 3.5in front bay

The HSB225SATBK 3.5in SATA Mobile Rack lets you install two 2.5in SATA (SATA, SATA II, SATA III-6Gbps) hard drives (HDD) or solid state drives (SSD) into an available/unused 3.5in floppy drive bay.

The mobile rack delivers quick and easy access to hard drive contents, using a convenient "no mounting required/easy eject" feature which eliminates the need for the drives to be installed in a tray - a time-saving solution for instant drive removals and insertions, as part of a system building process or integration into rackmount systems or industrial environments.

To maximize performance and utilize the full speed potential of your SATA III hard drives, this HDD Backplane supports SATA III for transfer speeds up to 6 Gbps when paired with a compatible controller.

For added safety, the mobile rack is made from UL94 V-0 rated plastics and equipped with locking bay doors to help prevent accidental or unauthorized removal of the swappable hard drives. Also a perfect addition for operating system image deployment and any task that requires being able to access large volumes of data on the fly, the hot swap bay provides everything you need to expedite important projects while maintaining a reliable storage solution.

The StarTech.com Advantage

- Maximize performance, with file transfer speeds up to 6Gbps when paired with SATA III HDD and controller
- Enables two 2.5in HDD/SSD to be installed into any free 3.5in drive bay without need of tray, caddy or carrier
- Lockable drive doors add peace of mind and drive security

Short summary description StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives:

StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives, Black, Plastic, Steel, CE, FCC, 101 mm, 154 mm, 25 mm

Long summary description StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives:

StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives. Product colour: Black, Material: Plastic, Steel, Certification: CE, FCC. Width: 101 mm, Depth: 154 mm, Height: 25 mm. Package weight: 300 g. Cables included: SATA

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.