StarTech.com logo

StarTech.com 6 ft HDMI to DVI-D Cable - M/M

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
387726
Info modified on:
06 Sept 2024, 14:52:46
Short summary description StarTech.com 6 ft HDMI to DVI-D Cable - M/M:

StarTech.com 6 ft HDMI to DVI-D Cable - M/M, 1.8 m, HDMI, DVI-D, Male, Male, Straight

Long summary description StarTech.com 6 ft HDMI to DVI-D Cable - M/M:

StarTech.com 6 ft HDMI to DVI-D Cable - M/M. Cable length: 1.8 m, Connector 1: HDMI, Connector 2: DVI-D. Compliance certificates: RoHS, Certification: CE, REACH. Weight: 167 g, Width: 35 mm, Height: 15 mm. Package width: 200 mm, Package depth: 220 mm, Package weight: 172 g. Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.