location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HDMI or DVI to DisplayPort Active Converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI or DVI to DisplayPort Active Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDMI2DP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841498 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:52:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com HDMI2DP user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com HDMI or DVI to DisplayPort Active Converter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Active video converter
  • - 1920 x 1200 pixels Maximum refresh rate: 60 Hz
  • - Host interface: HDMI Output interface: DisplayPort
  • - External power adapter
  • - 5 W
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com HDMI or DVI to DisplayPort Active Converter :
The long product name of StarTech.com HDMI or DVI to DisplayPort Active Converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com HDMI or DVI to DisplayPort Active Converter - HDMI to DP Adapter Converter - 1920x1200
More>>>
StarTech.com HDMI or DVI to DisplayPort Active Converter:
The official description of StarTech.com HDMI or DVI to DisplayPort Active Converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a DisplayPort monitor to an HDMI equipped computer

The HDMI2DP DVI or HDMI to DisplayPort Converter converts an HDMI, DVI or Mini DVI input signal into a DisplayPort (or Mini DisplayPort) output, eliminating the cost of upgrading your source device hardware or purchasing a new display. With support for full HD resolutions up to 1920x1200, the HDMI2DP converter is the perfect solution for connecting devices that have an HDMI, DVI single-link or mini DVI output, such as video cards (desktop or laptop), video game consoles or home theater receivers, to your DisplayPort-capable display. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Stores EDID information on the converter to ensure better compatibility between the source and display
- Supports HDMI or DVI (see accessories for DVI) to DisplayPort conversions, providing an ideal solution for connecting to your new DisplayPort monitor
- Simple plug-and-play installation - no software or drivers required

Short summary description StarTech.com HDMI or DVI to DisplayPort Active Converter:
This short summary of the StarTech.com HDMI or DVI to DisplayPort Active Converter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HDMI or DVI to DisplayPort Active Converter, Active video converter, Power, Black, Steel, CE, FCC, RoHS, 1920 x 1200 pixels

Long summary description StarTech.com HDMI or DVI to DisplayPort Active Converter:
This is an auto-generated long summary of StarTech.com HDMI or DVI to DisplayPort Active Converter based on the first three specs of the first five spec groups.

StarTech.com HDMI or DVI to DisplayPort Active Converter. Converter type: Active video converter, LED indicators: Power, Product colour: Black. Maximum video resolution: 1920 x 1200 pixels, Maximum refresh rate: 60 Hz. Audio output channels: 5.1 channels. Host interface: HDMI, Output interface: DisplayPort. Input voltage: 100 - 240 V, Operating voltage: 5 V, Operating current: 2 A

Features
Converter type *
Active video converter
LED indicators
Power
Product colour
Black
Housing material
Steel
Certification
CE, FCC, RoHS
Video
Maximum video resolution *
1920 x 1200 pixels
Maximum refresh rate
60 Hz
Audio
Audio output channels
5.1 channels
Audio support
Yes
Ports & interfaces
Host interface *
HDMI
Output interface *
DisplayPort
Power
External power adapter
Yes
Input voltage
100 - 240 V
Operating voltage
5 V
Operating current
2 A
Power consumption (typical)
5 W
Input current
0.5 A
Power
Power plug type
Type N
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
43 mm
Depth
82 mm
Height
23 mm
Weight
109 g
Packaging data
AC adapter included
Yes
Included power plug types
EU, NA, UK
Manual
Yes
Package width
227 mm
Package depth
156 mm
Package height
54 mm
Package weight
392 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)