Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC99MFRA2
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0065030833110 show
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Interface/Gender Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 38420
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 13 Apr 2018 03:16:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F :
The short editorial description of StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F

Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F
More>>>
StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F:
The official marketing text of StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F as supplied by the manufacturer

This Right Angle DB9 to DB9 Serial Cable Adapter features one Right Angled DB9 Male serial connector and one standard DB9 female serial connector - a convenient solution for connecting serial devices where connection space around the DB9 port is limited.Please note:There are two variations of this product, positioned differently to allow for easier connections based on the direction of right angle needed. Please see Please see StarTech.com''s GC99MFRA1 for more information.
The StarTech.com Advantage
- Add space for your DB9 port with this Right Angled DB9 male serial to standard female DB9 serial connector, it allows you to connect a serial device where connection space is limited
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F:
This short summary of the StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F, DB9, DB9, Grey

Long summary description StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F:
This is an auto-generated long summary of StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F based on the first three specs of the first five spec groups.

StarTech.com Right Angle DB9 to DB9 Serial Cable Adapter Type 2 - M/F. Connector 1: DB9, Connector 2: DB9. Colour of product: Grey

Ports & interfaces
Connector 1 *
This is the first connector in the device.
DB9
Connector 2 *
This is the second connector in the device.
DB9
Gender
Gender (type) of a product.
Male/Female
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Packaging data
Package width
The distance from one side of the packaging to the other.
32 mm
Package depth
The distance from the front to the back of the packaging.
82 mm
Package height
The distance from the top to the bottom of the packaging.
150 mm
Package weight
Weight of the packaged product.
40 (tbc)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
México 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)