StarTech.com logo

StarTech.com 6in PS/2 to AT IBM Keyboard Cable Adapter M/F

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26072
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 6in PS/2 to AT IBM Keyboard Cable Adapter M/F:

StarTech.com 6in PS/2 to AT IBM Keyboard Cable Adapter M/F, 5 DIN Male, 6 DIN Female, White, 20 mm, 83 mm, 145 mm

Long summary description StarTech.com 6in PS/2 to AT IBM Keyboard Cable Adapter M/F:

StarTech.com 6in PS/2 to AT IBM Keyboard Cable Adapter M/F. Connector(s): 5 DIN Male, 6 DIN Female. Product colour: White. Package width: 20 mm, Package depth: 83 mm, Package height: 145 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.