location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Slimline VGA HD15 Gender Changer - F/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slimline VGA HD15 Gender Changer - F/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC15HSF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030781114 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com Slimline VGA HD15 Gender Changer - F/F :
The long product name of StarTech.com Slimline VGA HD15 Gender Changer - F/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Slimline VGA HD15 Gender Changer - F/F - HD15 gender changer - VGA coupler - VGA gender changer
More>>>
StarTech.com Slimline VGA HD15 Gender Changer - F/F:
The official description of StarTech.com Slimline VGA HD15 Gender Changer - F/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert a VGA male connector into a VGA female connector

The GC15HSF Slimline Gender Changer (HDDB15F to HDDB15F) converts a High Density DB15 male connector to a High Density DB15 female connector.

The Slimline Gender Changer is backed by Lifetime Warranty, guaranteeing long-lasting performance.

The StarTech.com Advantage

- Couple two VGA cables together to get a longer cable
- Guaranteed reliability

Short summary description StarTech.com Slimline VGA HD15 Gender Changer - F/F:
This short summary of the StarTech.com Slimline VGA HD15 Gender Changer - F/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Slimline VGA HD15 Gender Changer - F/F, VGA, VGA, Silver

Long summary description StarTech.com Slimline VGA HD15 Gender Changer - F/F:
This is an auto-generated long summary of StarTech.com Slimline VGA HD15 Gender Changer - F/F based on the first three specs of the first five spec groups.

StarTech.com Slimline VGA HD15 Gender Changer - F/F. Connector 1: VGA, Connector 2: VGA, Connector contacts plating: Nickel. Product colour: Silver

Ports & interfaces
Connector 1 *
VGA
Connector 2 *
VGA
Connector 1 gender
Female
Connector 2 gender
Female
Connector contacts plating
Nickel
Performance
Product colour *
Silver
Certification
CE, REACH
Weight & dimensions
Width
17 mm
Depth
30 mm
Height
17 mm
Weight
10 g
Packaging data
Package width
89 mm
Package depth
127 mm
Package weight
12 g
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)