location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Right Angle VGA to VGA Cable Adapter Type 2 - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC1515MFRA2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030833141 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DB15 M Male
  • - DB15 FM Female
  • - Grey
Warranty: Lifetime Warranty
Long product name StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F :
The long product name of StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F
More>>>
StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F:
The official description of StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add space for your VGA port and connect a VGA cable even in tight installation spaces

This Right Angle VGA to VGA Cable Adapter Type 2 provides one right angled VGA male connector and one standard VGA female connector - allowing you to connect the cable to a VGA female port, even if space around the VGA port is limited.

The StarTech.com Advantage

- Add space for your VGA female port with this male to female right angled VGA adapter, it allows you to connect a VGA cable in tight installation sapces
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F:
This short summary of the StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F, DB15 M, DB15 FM, Grey

Long summary description StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F:
This is an auto-generated long summary of StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F based on the first three specs of the first five spec groups.

StarTech.com Right Angle VGA to VGA Cable Adapter Type 2 - M/F. Connector 1: DB15 M, Connector 2: DB15 FM. Product colour: Grey

Ports & interfaces
Connector 1 *
DB15 M
Connector 2 *
DB15 FM
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Grey
Weight & dimensions
Weight
28 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
28 mm
Package weight
30 g
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)