StarTech.com logo

StarTech.com 1m (3.3ft) SC to SC OM1 Multimode Fiber Optic Cable, 62.5/125 Fiber Size, 10G Networks - LSZH Fiber Patch Cord

Data-sheet quality:
created/standardized by Icecat
Product views:
153390
Info modified on:
06 Sept 2024, 14:31:30
Short summary description StarTech.com 1m (3.3ft) SC to SC OM1 Multimode Fiber Optic Cable, 62.5/125 Fiber Size, 10G Networks - LSZH Fiber Patch Cord:

StarTech.com 1m (3.3ft) SC to SC OM1 Multimode Fiber Optic Cable, 62.5/125 Fiber Size, 10G Networks - LSZH Fiber Patch Cord, 1 m, OM1, SC, SC

Long summary description StarTech.com 1m (3.3ft) SC to SC OM1 Multimode Fiber Optic Cable, 62.5/125 Fiber Size, 10G Networks - LSZH Fiber Patch Cord:

StarTech.com 1m (3.3ft) SC to SC OM1 Multimode Fiber Optic Cable, 62.5/125 Fiber Size, 10G Networks - LSZH Fiber Patch Cord. Cable length: 1 m, Fibre optic type: OM1, Connector 1: SC, Connector 2: SC, Core diameter: 62.5 µm, Full duplex

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.