StarTech.com logo

StarTech.com 15m Duplex MM Fiber Optic Cable LC-ST InfiniBand/fibre optic cable Orange

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11601
Info modified on:
29 Apr 2021, 15:51:48
Short summary description StarTech.com 15m Duplex MM Fiber Optic Cable LC-ST InfiniBand/fibre optic cable Orange:

StarTech.com 15m Duplex MM Fiber Optic Cable LC-ST, 15 m

Long summary description StarTech.com 15m Duplex MM Fiber Optic Cable LC-ST InfiniBand/fibre optic cable Orange:

StarTech.com 15m Duplex MM Fiber Optic Cable LC-ST. Cable length: 15 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.