StarTech.com logo

StarTech.com 3m Fiber Optic Cable - Multimode Duplex 62.5/125 LSZH Fiber Jumper Cord - LC/SC

Data-sheet quality:
created/standardized by Icecat
Product views:
259388
Info modified on:
06 Sept 2024, 15:14:14
Short summary description StarTech.com 3m Fiber Optic Cable - Multimode Duplex 62.5/125 LSZH Fiber Jumper Cord - LC/SC:

StarTech.com 3m Fiber Optic Cable - Multimode Duplex 62.5/125 LSZH Fiber Jumper Cord - LC/SC, 3 m, OM1, LC, SC

Long summary description StarTech.com 3m Fiber Optic Cable - Multimode Duplex 62.5/125 LSZH Fiber Jumper Cord - LC/SC:

StarTech.com 3m Fiber Optic Cable - Multimode Duplex 62.5/125 LSZH Fiber Jumper Cord - LC/SC. Cable length: 3 m, Fibre optic type: OM1, Connector 1: LC, Connector 2: SC, Core diameter: 62.5 µm, Full duplex

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.