StarTech.com logo

StarTech.com 2m Duplex MM Fiber Optic Cable LC-MTRJ InfiniBand/fibre optic cable Orange

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15345
Info modified on:
07 Mar 2024, 15:34:52
Short summary description StarTech.com 2m Duplex MM Fiber Optic Cable LC-MTRJ InfiniBand/fibre optic cable Orange:

StarTech.com 2m Duplex MM Fiber Optic Cable LC-MTRJ, 2 m

Long summary description StarTech.com 2m Duplex MM Fiber Optic Cable LC-MTRJ InfiniBand/fibre optic cable Orange:

StarTech.com 2m Duplex MM Fiber Optic Cable LC-MTRJ. Cable length: 2 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.