StarTech.com logo

StarTech.com 50x50x41mm Socket 7/370 CPU Cooler Fan w/ Heatsink and TX3 and LP4

Data-sheet quality:
created/standardized by Icecat
Product views:
258731
Info modified on:
10 Aug 2024, 09:33:12
Short summary description StarTech.com 50x50x41mm Socket 7/370 CPU Cooler Fan w/ Heatsink and TX3 and LP4:

StarTech.com 50x50x41mm Socket 7/370 CPU Cooler Fan w/ Heatsink and TX3 and LP4, Cooler, 5 cm, 4500 RPM, Black

Long summary description StarTech.com 50x50x41mm Socket 7/370 CPU Cooler Fan w/ Heatsink and TX3 and LP4:

StarTech.com 50x50x41mm Socket 7/370 CPU Cooler Fan w/ Heatsink and TX3 and LP4. Type: Cooler, Fan diameter: 5 cm, Rotational speed (max): 4500 RPM, Bearing type: Ball bearing. Voltage: 12 V. Width: 40 mm, Depth: 49 mm, Height: 49 mm. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.