StarTech.com logo

StarTech.com 60x65mm Socket A CPU Cooler Fan with Heatsink for AMD Duron or Athlon

Data-sheet quality:
created/standardized by Icecat
Product views:
201445
Info modified on:
10 Aug 2024, 09:41:59
Short summary description StarTech.com 60x65mm Socket A CPU Cooler Fan with Heatsink for AMD Duron or Athlon:

StarTech.com 60x65mm Socket A CPU Cooler Fan with Heatsink for AMD Duron or Athlon, Cooler, 6 cm, 4500 RPM, Black

Long summary description StarTech.com 60x65mm Socket A CPU Cooler Fan with Heatsink for AMD Duron or Athlon:

StarTech.com 60x65mm Socket A CPU Cooler Fan with Heatsink for AMD Duron or Athlon. Type: Cooler, Fan diameter: 6 cm, Rotational speed (max): 4500 RPM. Voltage: 12 V. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.