StarTech.com logo

StarTech.com 120x25mm Dual Ball Bearing Computer Case Fan w/ LP4 Connector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270257
Info modified on:
06 Sept 2024, 15:14:14
Short summary description StarTech.com 120x25mm Dual Ball Bearing Computer Case Fan w/ LP4 Connector:

StarTech.com 120x25mm Dual Ball Bearing Computer Case Fan w/ LP4 Connector, Fan, 12 cm, 2000 RPM, Black

Long summary description StarTech.com 120x25mm Dual Ball Bearing Computer Case Fan w/ LP4 Connector:

StarTech.com 120x25mm Dual Ball Bearing Computer Case Fan w/ LP4 Connector. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 2000 RPM, Bearing type: Ball bearing. Voltage: 12 V. Width: 25 mm, Depth: 120 mm, Height: 120 mm. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.