StarTech.com logo

StarTech.com 90x25mm High Air Flow Dual Ball Bearing Computer Case Fan w/ TX3

Data-sheet quality:
created/standardized by Icecat
Product views:
220122
Info modified on:
06 Sept 2024, 14:31:30
Short summary description StarTech.com 90x25mm High Air Flow Dual Ball Bearing Computer Case Fan w/ TX3:

StarTech.com 90x25mm High Air Flow Dual Ball Bearing Computer Case Fan w/ TX3, Fan, Black

Long summary description StarTech.com 90x25mm High Air Flow Dual Ball Bearing Computer Case Fan w/ TX3:

StarTech.com 90x25mm High Air Flow Dual Ball Bearing Computer Case Fan w/ TX3. Type: Fan. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.