StarTech.com logo

StarTech.com 80x25mm Ball Bearing Quiet Computer Case Fan w/ TX3 Connector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293241
Info modified on:
06 Sept 2024, 14:52:43
Short summary description StarTech.com 80x25mm Ball Bearing Quiet Computer Case Fan w/ TX3 Connector:

StarTech.com 80x25mm Ball Bearing Quiet Computer Case Fan w/ TX3 Connector, Fan, 8 cm, 2000 RPM, Black

Long summary description StarTech.com 80x25mm Ball Bearing Quiet Computer Case Fan w/ TX3 Connector:

StarTech.com 80x25mm Ball Bearing Quiet Computer Case Fan w/ TX3 Connector. Type: Fan, Fan diameter: 8 cm, Rotational speed (max): 2000 RPM. Voltage: 12 V. Width: 25 mm, Depth: 80 mm, Height: 80 mm. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.