StarTech.com logo

StarTech.com Aluminum 8x2.5cm High Flow Case Fan with TX3 Connector Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
14325
Info modified on:
23 Feb 2022, 15:45:46
Short summary description StarTech.com Aluminum 8x2.5cm High Flow Case Fan with TX3 Connector Silver:

StarTech.com Aluminum 8x2.5cm High Flow Case Fan with TX3 Connector, Fan, Silver

Long summary description StarTech.com Aluminum 8x2.5cm High Flow Case Fan with TX3 Connector Silver:

StarTech.com Aluminum 8x2.5cm High Flow Case Fan with TX3 Connector. Type: Fan. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.