StarTech.com logo

StarTech.com Adjustable Speed 80x25mm PC Case Fan Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14813
Info modified on:
23 Feb 2022, 15:45:46
Short summary description StarTech.com Adjustable Speed 80x25mm PC Case Fan Silver:

StarTech.com Adjustable Speed 80x25mm PC Case Fan, Fan, Silver

Long summary description StarTech.com Adjustable Speed 80x25mm PC Case Fan Silver:

StarTech.com Adjustable Speed 80x25mm PC Case Fan. Type: Fan. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.