StarTech.com logo

StarTech.com 65x60x45mm Socket 7/370 CPU Cooler Fan w/ Heatsink & TX3 connector

Data-sheet quality:
created/standardized by Icecat
Product views:
220444
Info modified on:
10 Aug 2024, 09:41:40
Short summary description StarTech.com 65x60x45mm Socket 7/370 CPU Cooler Fan w/ Heatsink & TX3 connector:

StarTech.com 65x60x45mm Socket 7/370 CPU Cooler Fan w/ Heatsink & TX3 connector, Cooler, 5.8 cm, 4000 RPM, Black

Long summary description StarTech.com 65x60x45mm Socket 7/370 CPU Cooler Fan w/ Heatsink & TX3 connector:

StarTech.com 65x60x45mm Socket 7/370 CPU Cooler Fan w/ Heatsink & TX3 connector. Type: Cooler, Fan diameter: 5.8 cm, Rotational speed (max): 4000 RPM, Bearing type: Ball bearing. Voltage: 12 V. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.