location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port ExpressCard 1394b FireWire Laptop Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC1394B2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030825306 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:39
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com EC1394B2 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: ExpressCard/34
  • - Output interface: FireWire 800
  • - Black, Silver
Warranty: Lifetime Warranty
Long product name StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card :
The long product name of StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card - Texas Instruments FireWire Card - ExpressCard FireWire 800
More>>>
StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card:
The official description of StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 FireWire800 ports to a laptop through an ExpressCard slot

This 2 Port ExpressCard FireWire Adapter Card adds two 1394b FireWire ports to a laptop computer, providing a cost-effective way to add IEEE 1394A and IEEE 1394B FireWire devices even if the laptop doesn’t have a built-in FireWire 400 or FireWire 800 port.

Simply insert the IEEE 1394B FireWire 800 card (EC1394B2) into an ExpressCard slot, and you’ll be able to connect a broad range of FireWire devices to your laptop, while relying on data transfer speeds of up to 800Mbps.

Plus, the card is backward compatible with 1394a devices, so you can connect both FireWire 400 and 800 devices to the notebook, using the same adapter.

The StarTech.com Advantage

- Add 2 FireWire800 ports to a laptop computer with either a 34mm or 54mm ExpressCard slot
- Optional external power connector to allow support for high powered FireWire devices
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card:
This short summary of the StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card, ExpressCard/34, FireWire 800, Black, Silver, Texas Instruments XIO2213A, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., 34 mm

Long summary description StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card:
This is an auto-generated long summary of StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card based on the first three specs of the first five spec groups.

StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card. Host interface: ExpressCard/34, Output interface: FireWire 800. Product colour: Black, Silver. Chipset: Texas Instruments XIO2213A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 34 mm, Depth: 120 mm, Height: 20 mm

Ports & interfaces
Host interface *
ExpressCard/34
Output interface *
FireWire 800
Firewire (IEEE 1394) ports
2
Design
Product colour
Black, Silver
Features
Chipset
Texas Instruments XIO2213A
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
34 mm
Depth
120 mm
Height
20 mm
Weight & dimensions
Weight
30 g
Packaging data
Package width
78 mm
Package depth
149 mm
Package height
250 mm
Package weight
70 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
800 Mbit/s
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows XP(32/64-bit)/ Server 2003(32/64-bit)/ Server 2008 R2/ Vista(32/64-bit)/ 7(32/64-bit)/ 8 (32/64-bit) Mac OS 10.4/ 10.5/ 10.6/ 10.7/ 10.8, Linux
Brand Image Product code Product Stock Price from
StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter
(show image)
MPEX1394B3 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack
(show image)
ECBRACKET StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC13941A1B interface cards/adapter StarTech.com EC13941A1B interface cards/adapter
(show image)
EC13941A1B EC13941A1B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port ExpressCard Laptop 1394a Firewire Adapter Card StarTech.com 2 Port ExpressCard Laptop 1394a Firewire Adapter Card
(show image)
EC13942 2 Port ExpressCard Laptop 1394a Firewire Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)