StarTech.com logo

StarTech.com 15 ft DVI-I Single Link Digital Analog Monitor Cable M/M

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34159
Info modified on:
10 Aug 2024, 07:21:22
Short summary description StarTech.com 15 ft DVI-I Single Link Digital Analog Monitor Cable M/M:

StarTech.com 15 ft DVI-I Single Link Digital Analog Monitor Cable M/M, 4.6 m, DVI-I, DVI-I, Black, 4.95 Gbit/s, Male/Male

Long summary description StarTech.com 15 ft DVI-I Single Link Digital Analog Monitor Cable M/M:

StarTech.com 15 ft DVI-I Single Link Digital Analog Monitor Cable M/M. Cable length: 4.6 m, Connector 1: DVI-I, Connector 2: DVI-I. Compliance certificates: RoHS. Package width: 34 mm, Package depth: 246 mm, Package height: 315 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.