StarTech.com logo

StarTech.com 15 ft DVI-I Dual Link Digital Analog Monitor Cable M/M

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144046
Info modified on:
10 Aug 2024, 09:39:38
Warranty:
Lifetime Warranty
Long product name StarTech.com 15 ft DVI-I Dual Link Digital Analog Monitor Cable M/M:

StarTech.com 15 ft DVI-I Dual Link Digital Analog Monitor Cable M/M - Male to Male DVI-I Dual Link Cable - Black 15 Feet - 2560x1600

StarTech.com 15 ft DVI-I Dual Link Digital Analog Monitor Cable M/M:

Provides a high speed, crystal clear connection between your DVI devices

The DVIIDMM15 15ft DVI-I Dual Link cable features 2 male DVI-I (29-pin) connectors and provides a reliable connection between your desktop or laptop computer and a DVI-I monitor or projector.

The 15ft DVI-I male to male cable supports resolutions of up to 2560x1600 and transmission rates of up to 9.9 Gbits/sec, and is fully compliant with DVI DDWG standards.

Designed and constructed for maximum durability, this high quality video cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Molded connectors with strain relief maintain a durable connection, helping to prevent damage to the connectors, for long term, error-free DVI to DVI video performance
- Guaranteed reliability

Short summary description StarTech.com 15 ft DVI-I Dual Link Digital Analog Monitor Cable M/M:

StarTech.com 15 ft DVI-I Dual Link Digital Analog Monitor Cable M/M, 4.6 m, DVI-I, DVI-I, Male, Male, Black

Long summary description StarTech.com 15 ft DVI-I Dual Link Digital Analog Monitor Cable M/M:

StarTech.com 15 ft DVI-I Dual Link Digital Analog Monitor Cable M/M. Cable length: 4.6 m, Connector 1: DVI-I, Connector 2: DVI-I. Weight: 574 g, Package width: 255 mm, Package depth: 330 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.