StarTech.com logo

StarTech.com 10 ft DVI-I Dual Link Digital Analog Monitor Extension Cable M/F

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147333
Info modified on:
10 Aug 2024, 09:40:10
Short summary description StarTech.com 10 ft DVI-I Dual Link Digital Analog Monitor Extension Cable M/F:

StarTech.com 10 ft DVI-I Dual Link Digital Analog Monitor Extension Cable M/F, 3 m, DVI-I, DVI-I, Male, Female, Black

Long summary description StarTech.com 10 ft DVI-I Dual Link Digital Analog Monitor Extension Cable M/F:

StarTech.com 10 ft DVI-I Dual Link Digital Analog Monitor Extension Cable M/F. Cable length: 3 m, Connector 1: DVI-I, Connector 2: DVI-I. Compliance certificates: RoHS. Weight: 416 g. Package width: 23 mm, Package depth: 122 mm, Package height: 385 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.