location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DVIEDIDDET cable gender changer DVI F Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVIEDIDDET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVIEDIDDET
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 18:01:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com DVIEDIDDET cable gender changer DVI F Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVI F Female
  • - DVI F Female
  • - Black
Warranty: 1 year
Long product name StarTech.com DVIEDIDDET cable gender changer DVI F Black :
The long product name of StarTech.com DVIEDIDDET cable gender changer DVI F Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVIEDIDDET - DVI-I Female to DVI-I Female - Steel
More>>>
StarTech.com DVIEDIDDET cable gender changer DVI F Black:
The official description of StarTech.com DVIEDIDDET cable gender changer DVI F Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DVIEDIDDET DVI EDID Emulator captures and retains EDID information from a monitor/display and can then be connected to the video signal source, emulating the information in order to trick the video source (video card) into outputting the same video signal - even if the display is not directly connected to the video source or is connected using a video extension system.

Since most video extender systems don’t offer EDID communication between the signal source and a remote display, the DVI EDID Emulator (DVIEDIDDET) is a perfect workaround for ensuring the optimum signal is provided to the display, regardless of whether or not there is a direct connection between the source and the display.

Short summary description StarTech.com DVIEDIDDET cable gender changer DVI F Black:
This short summary of the StarTech.com DVIEDIDDET cable gender changer DVI F Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DVIEDIDDET, DVI F, DVI F, Black

Long summary description StarTech.com DVIEDIDDET cable gender changer DVI F Black:
This is an auto-generated long summary of StarTech.com DVIEDIDDET cable gender changer DVI F Black based on the first three specs of the first five spec groups.

StarTech.com DVIEDIDDET. Connector 1: DVI F, Connector 2: DVI F. Product colour: Black

Ports & interfaces
Connector 1 *
DVI F
Connector 2 *
DVI F
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product colour *
Black
Weight & dimensions
Weight
138 g
Other features
Dimensions (WxDxH)
56 x 67 x 38 mm