Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 ft DVI-D Dual Link Cable - M/M

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft DVI-D Dual Link Cable - M/M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVIDDMM3
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0065030830959 show
Category DVI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 48277
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 21 Mar 2018 06:35:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime
Long product name StarTech.com 3 ft DVI-D Dual Link Cable - M/M :
The short editorial description of StarTech.com 3 ft DVI-D Dual Link Cable - M/M

StarTech.com 3 ft DVI-D Dual Link Cable - Male to Male DVI-D Digital Video Monitor Cable - 25 pin DVI-D Cable M/M Black 3 Feet - 2560x1600
More>>>
StarTech.com 3 ft DVI-D Dual Link Cable - M/M:
The official marketing text of StarTech.com 3 ft DVI-D Dual Link Cable - M/M as supplied by the manufacturer

The DVIDDMM3 3ft DVI-D Dual Link cable features 2 male DVI (25-pin) connectors and provides a reliable, purely digital connection between your desktop or laptop computer and a DVI-D monitor or projector.

The 3 ft DVI-D digital monitor cable supports resolutions of up to 2560x1600 and transmission rates of up to 9.9 Gbits/sec and is fully compliant with DVI DDWG standards.

Designed and constructed for maximum durability, this high quality digital video cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage
- Molded connectors with strain relief maintain a durable connection, helping to prevent damage to the connectors, for long term, error-free DVI to DVI video performance
- Guaranteed reliability

Short summary description StarTech.com 3 ft DVI-D Dual Link Cable - M/M:
This short summary of the StarTech.com 3 ft DVI-D Dual Link Cable - M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 ft DVI-D Dual Link Cable - M/M, 0.9 m, DVI-D, DVI-D, Male, Male, Nickel

Long summary description StarTech.com 3 ft DVI-D Dual Link Cable - M/M:
This is an auto-generated long summary of StarTech.com 3 ft DVI-D Dual Link Cable - M/M based on the first three specs of the first five spec groups.

StarTech.com 3 ft DVI-D Dual Link Cable - M/M. Cable length: 0.9 m, Connector 1: DVI-D, Connector 2: DVI-D. Weight: 200 g, Package width: 20 mm, Package depth: 200 mm

Features
Cable length *
How long the cable is.
0.9 m
Connector 1 *
This is the first connector in the device.
DVI-D
Connector 2 *
This is the second connector in the device.
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating *
What the connector contacts are covered with (layer on top).
Nickel
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
AWG wire size
28
Dual Link DVI
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
9.9 Gbit/s
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Features
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
200 g
Package width
The distance from one side of the packaging to the other.
20 mm
Package depth
The distance from the front to the back of the packaging.
200 mm
Package height
The distance from the top to the bottom of the packaging.
210 mm
Package weight
Weight of the packaged product.
200 g
Packaging content
Quantity per pack
The amount in each pack.
1
Technical details
Ferrite bead
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
México 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)