StarTech.com logo

StarTech.com 20 ft DVI-D Dual Link Cable - M/M

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134386
Info modified on:
10 Aug 2024, 09:39:12
Short summary description StarTech.com 20 ft DVI-D Dual Link Cable - M/M:

StarTech.com 20 ft DVI-D Dual Link Cable - M/M, 6.1 m, DVI-D, DVI-D, Male, Male, Black

Long summary description StarTech.com 20 ft DVI-D Dual Link Cable - M/M:

StarTech.com 20 ft DVI-D Dual Link Cable - M/M. Cable length: 6.1 m, Connector 1: DVI-D, Connector 2: DVI-D. Compliance certificates: RoHS. Weight: 800 g. Quantity per pack: 1 pc(s), Package width: 255 mm, Package depth: 330 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.