StarTech.com logo

StarTech.com 10 ft DVI-D Dual Link Monitor Extension Cable - M/F

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81046
Info modified on:
07 Mar 2024, 15:34:52
Short summary description StarTech.com 10 ft DVI-D Dual Link Monitor Extension Cable - M/F:

StarTech.com 10 ft DVI-D Dual Link Monitor Extension Cable - M/F, 3.05 m, Black, Male/Female, 400 g, 17.5 mm, 136 mm

Long summary description StarTech.com 10 ft DVI-D Dual Link Monitor Extension Cable - M/F:

StarTech.com 10 ft DVI-D Dual Link Monitor Extension Cable - M/F. Cable length: 3.05 m, Product colour: Black, Connector gender: Male/Female. Weight: 400 g. Package width: 17.5 mm, Package depth: 136 mm, Package height: 372 mm. Connector(s): 24-pin digital DVI

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.