location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSRXL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837484 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio :
The long product name of StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 w/ RS232 & Audio - VGA Cat5 receiver - VGA over cat5 - VGA to cat5
More>>>
StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio:
The official description of StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com's DS Series Digital Signage Broadcaster VGA Cat5 Receiver offers a comprehensive audio and video extension system, with the added benefit of serial control!

The DSRXL VGA Receiver(s) can be installed at the destination points, allowing you to distribute VGA video as well as the accompanying audio and serial control signals from the connected Serial, Audio and VGA Cat5 Digital Signage Broadcaster (DS128 - purchased separately), all over one Cat5 cable.

Ensuring not only a simple and cost-effective way to extend and control VGA video and the corresponding audio, the DS series (DS128 and DSRXL) also maintains exceptional, high quality video, up to 1600x1200 over a 100m connection. For further extension, you can daisy chain up to five receivers, for a maximum distance of 300m.

The StarTech.com Advantage
- One system, one Cat5 cable to deliver and control your video, audio, and serial signals to each display.
- High resolution support of 1600x1200 ensures high quality signal delivery for high definition content.
- Included DSNet Manager software saves time allowing to tweak each receiver and display anywhere on a local area network or a wireless local area network.
- Future additions are easy with the ability to split each receiver to two displays or daisy chain up to five receivers.

Short summary description StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio:
This short summary of the StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio, 1600 x 1200 pixels, AV receiver, 300 m, Black

Long summary description StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio:
This is an auto-generated long summary of StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio based on the first three specs of the first five spec groups.

StarTech.com VGA over Cat5 Digital Signage Receiver for DS128 with RS232 & Audio. Type: AV receiver, Maximum resolution: 1600 x 1200 pixels, Cable types supported: Cat5. Serial interface type: RS-232. Operating voltage: 5 V, Output current: 2 A. Dimensions (WxDxH): 132 x 135 x 26 mm, Weight: 526 g. Package dimensions (WxDxH): 145 x 206 x 176 mm, Package width: 145 mm, Package depth: 206 mm

Features
Type *
AV receiver
Maximum resolution *
1600 x 1200 pixels
Cable types supported
Cat5
Maximum transfer distance
300 m
Audio system
stereo
Rack mounting
Yes
HDCP & EDID bypass
Yes
Daisy chain
Yes
Product colour
Black
Certification
CE, FCC
Ports & interfaces
RJ-45 input ports
1
RJ-45 output ports
1
VGA (D-Sub) input ports
1
VGA (D-Sub) output ports
1
RS-232 input ports
1
RS-232 output ports
1
Serial interface type
RS-232
3.5 mm (1/8-inch) in
Yes
3.5 mm (1/8-inch) out
Yes
Power
Operating voltage
5 V
Power
Output current
2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Dimensions (WxDxH)
132 x 135 x 26 mm
Weight
526 g
Packaging data
Package dimensions (WxDxH)
145 x 206 x 176 mm
Package width
145 mm
Package depth
206 mm
Package height
176 mm
Package weight
1.05 kg
Packaging content
AC adapter included
Yes
Manual
Yes
Mounting brackets included
Yes
Technical details
Audio support
Yes
Compliance certificates
RoHS
Country Distributor
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)