location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS128
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837477 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 8 Black
  • - 1600 x 1200 pixels
  • - Maximum operating distance: 300 m
Warranty: 2 Year Warranty
Long product name StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio :
The long product name of StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio
More>>>
StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio:
The official description of StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend and centrally manage VGA video, audio and RS232 control signals to multiple displays

StarTech.com's DS Series Cat5 Digital Signage Broadcaster with RS232 Serial and Audio offers a comprehensive audio and video extension system, with the added benefit of serial control!

Compatible with virtually any VGA-capable PC or Digital Signage media player, the DS128 VGA Splitter lets you deliver VGA video as well as the accompanying audio and serial control signals to the connected DSRXL" text="Cat5 VGA Receivers (DSRXL - purchased separately), all through one Cat5 cable.

Comprised of this unit (DS128) and the corresponding receivers, our DS Series offers several unique features compared to our other VGA Extenders, including the ability to extend RS-232 serial signals from the source to each display for controlling the displays as well as Java Client Management Software (DSNet Manager) that simplifies adjusting the settings for each receiver and display. The sofware can be controlled via an Ethernet port on a PC/Media Player or on a LAN (Local Area Network).

Ensuring not only a simple and cost-effective way to extend and control VGA video and the corresponding audio, the DS series (DS128 and DSRXL) also maintains exceptional, high quality video, up to 1600x1200 over a 100m connection. For further extension, you can daisy chain up to five receivers, for a maximum distance of 300m.

The StarTech.com Advantage

- One system, one Cat5 cable to deliver and control your video, audio, and serial signals to each display.
- High resolution support of 1600x1200 ensures high quality signal delivery for high definition content.
- Included DSNet Manager software saves time allowing to tweak each receiver and display anywhere on a local area network or a wireless local area network.
- Future additions are easy with the ability to split each receiver to two displays or daisy chain up to five receivers.

Short summary description StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio:
This short summary of the StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio, VGA, DB15, 3.5 mm, RJ45, DB9, 1600 x 1200 pixels, Black, 300 m, 300 x 160 x 40 mm

Long summary description StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio:
This is an auto-generated long summary of StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio based on the first three specs of the first five spec groups.

StarTech.com 8 Port VGA over Cat5 Digital Signage Broadcaster with RS232 & Audio. Video port type: VGA, Connector(s): DB15, 3.5 mm, RJ45, DB9. Maximum resolution: 1600 x 1200 pixels, Product colour: Black, Maximum operating distance: 300 m. Dimensions (WxDxH): 300 x 160 x 40 mm. Package width: 249 mm, Package depth: 320 mm, Package height: 172 mm. DC-in requirements: 12V DC

Ports & interfaces
Video port type *
VGA
Video ports quantity *
8
Connector(s)
DB15, 3.5 mm, RJ45, DB9
Features
Product colour
Black
Maximum resolution *
1600 x 1200 pixels
Maximum operating distance
300 m
Power
DC-in requirements
12V DC
Weight & dimensions
Dimensions (WxDxH)
300 x 160 x 40 mm
Packaging data
Package width
249 mm
Package depth
320 mm
Package height
172 mm
Package weight
2.67 kg
Packaging content
Manual
Yes
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)